ABB AB Servo Motor N-3406-2-H00AA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230 V, 6000 RPM, 6.2 LB/IN TORQUE, NEMA 34. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230 V, 6000 RPM, 6.2 LB/IN TORQUE, NEMA 34. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 92836181 - Radwell International
Willingboro, NJ, United States
Servo Motor
92836181
Servo Motor 92836181
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230 V, 6000 RPM, 6.2 LB/IN TORQUE, NEMA 34. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 230 V, 6000 RPM, 6.2 LB/IN TORQUE, NEMA 34. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 92836181
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 18.0 VDC
Torque Constant 2.9 in-oz/amp (20.5 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530F-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3000 rpm
View Details