ABB AB Power Supplies - Board Mount MW010A1

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208937-MW010A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MW010 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.60" W x 0.50" H (50.8mm x 40.6mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208937-MW010A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MW010 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.60" W x 0.50" H (50.8mm x 40.6mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
208937-MW010A1
Power Supplies - Board Mount 208937-MW010A1
Manufacturer: GE-Critical-Power Win Source Part Number: 208937-MW010A1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MW010 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OVP Package: 4-DIP Module Size / Dimension: 2.00" L x 1.60" W x 0.50" H (50.8mm x 40.6mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 10W Efficiency: 80% Power (Watts) - Max: 10W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 208937-MW010A1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MW010
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OVP
Package: 4-DIP Module
Size / Dimension: 2.00" L x 1.60" W x 0.50" H (50.8mm x 40.6mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 10W
Efficiency: 80%
Power (Watts) - Max: 10W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 208937-MW010A1
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details