ABB Inc. Manual Motor Starters MS132

Description
MS132 is a compact and powerful range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. 2 The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/ MS132/MS165-range.
Description
MS132 is a compact and powerful range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. 2 The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/ MS132/MS165-range.

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Starters - MS132 - ABB Inc.
Memphis, TN, United States
Manual Motor Starters
MS132
Manual Motor Starters MS132
MS132 is a compact and powerful range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. 2 The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/ MS132/MS165-range.

MS132 is a compact and powerful range for motor protection up to 25 HP (600 V) / 32 A in width of 45 mm. This type has also a clear and reliable indication of fault in a separate window in the event of short-circuit tripping. Additional features include the build-in disconnect function, temperature compensation, trip-free mechanism and a rotary handle with a clear switch position indication. The manual motor starter is suitable for three- and single-phase applications. 2 The handle is lockable to protect against unauthorized changes. Auxiliary contacts, signaling contacts, undervoltage releases, shunt trips, power in-feed blocks are available as accessory. These are suitable throughout the MS116/ MS132/MS165-range.

Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number MS132
Product Name Manual Motor Starters
Number of Poles 3
Trip Class Trip Class: 10A, 10, 20, 30
Overload Protection Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 11388 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details