ABB AB Motor Starter, 1Ph/3Ph, 32A; Motor Starter Type Abb MS132-32

Description
MOTOR STARTER, 1PH/3PH, 32A; Motor Starter Type:Manual Starter; Power Rating:25hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1PH/3PH, 32A; Motor Starter Type:Manual Starter; Power Rating:25hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1Ph/3Ph, 32A; Motor Starter Type Abb - 62Y7450 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 32A; Motor Starter Type Abb
62Y7450
Motor Starter, 1Ph/3Ph, 32A; Motor Starter Type Abb 62Y7450
MOTOR STARTER, 1PH/3PH, 32A; Motor Starter Type:Manual Starter; Power Rating:25hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 32A; Motor Starter Type:Manual Starter; Power Rating:25hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Manual Motor Protectors - MS132-32 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-32
ABBG Manual Motor Protectors MS132-32
3P MMP 25.0-32.0A RANGE

3P MMP 25.0-32.0A RANGE

Supplier's Site
Starter - 35366096 - Radwell International
Willingboro, NJ, United States
Starter
35366096
Starter 35366096
MOTOR STARTER, MANUAL, 3 POLE, MMP, 25.0-32.0 AMPS RANGE, SINGLE / THREE PHASE, 25 HP, 50/60 HZ, 400 V. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, MANUAL, 3 POLE, MMP, 25.0-32.0 AMPS RANGE, SINGLE / THREE PHASE, 25 HP, 50/60 HZ, 400 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 62Y7450 MS132-32 35366096
Product Name Motor Starter, 1Ph/3Ph, 32A; Motor Starter Type Abb ABBG Manual Motor Protectors Starter
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 428778 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 9 A Contactor - 100-C09KP10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
50A Manual Motor Starters - MMS-100H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details