ABB AB Reducer MR94876L1

Description
SPEED REDUCER, WORM GEAR, 25:1 RATIO, 1.32 MAX HP IN, 1750RPM INPUT, 70RPM OUT, 1-1/8IN X 2-1/2IN OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SPEED REDUCER, WORM GEAR, 25:1 RATIO, 1.32 MAX HP IN, 1750RPM INPUT, 70RPM OUT, 1-1/8IN X 2-1/2IN OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 141867215 - Radwell International
Willingboro, NJ, United States
Reducer
141867215
Reducer 141867215
SPEED REDUCER, WORM GEAR, 25:1 RATIO, 1.32 MAX HP IN, 1750RPM INPUT, 70RPM OUT, 1-1/8IN X 2-1/2IN OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

SPEED REDUCER, WORM GEAR, 25:1 RATIO, 1.32 MAX HP IN, 1750RPM INPUT, 70RPM OUT, 1-1/8IN X 2-1/2IN OUTPUT SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141867215
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-67.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 67.5 (X : 1)
View Details
LIW 36:1 Composite - LIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
KHK KBX-201T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-201t - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details