ABB AB SWITCHING POWERSUPPLY, TRIPLE OUTPUT, 150WATTS MPU150-4530

Description
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs
Description
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWERSUPPLY, TRIPLE OUTPUT, 150WATTS - 70006145 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWERSUPPLY, TRIPLE OUTPUT, 150WATTS
70006145
SWITCHING POWERSUPPLY, TRIPLE OUTPUT, 150WATTS 70006145
MPU150 Series Power Supply The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H). 150 Watts with PFC Active Power Factor Correction Meets EN61000-3-2 Low Profile Height Fits 1U Height Constraints Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications Single-Wire Current Sharing on Outputs V1 and V2 Remote Sense on Outputs V1 and V2 Over Temperature, Overload and Overvoltage Protection CE Marked to the LVD Autoranging AC Input, 85-264 VAC Isolated V3 and V4 Can Be Used as Plus or Minus Outputs

MPU150 Series Power Supply
The MPU150 is the first product in this power range incorporating PFC in a low profile package that meets 1U height constraints. The MPU150-3300 and the MPU150-4530 provide high current +3.3 V and +5 V together on a single platform to support mixed-mode, high-speed digital circuitry. All models feature remote sense on V1 and V2 to provide independent compensation of power cable losses. Dimensions: 8.00" × 4.20" × 1.50" (L × W × H).
150 Watts with PFC

  • Active Power Factor Correction Meets EN61000-3-2
  • Low Profile Height Fits 1U Height Constraints
  • Dual Main Outputs Provide 3.3 V and 5 V for Mixed Mode Applications
  • Single-Wire Current Sharing on Outputs V1 and V2
  • Remote Sense on Outputs V1 and V2
  • Over Temperature, Overload and Overvoltage Protection
  • CE Marked to the LVD
  • Autoranging AC Input, 85-264 VAC
  • Isolated V3 and V4 Can Be Used as Plus or Minus Outputs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006145
Product Name SWITCHING POWERSUPPLY, TRIPLE OUTPUT, 150WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details