ABB AB
MPMT3-11R -- ABBG PUSHBUTTON ILLUMINATED
ABB AB
ABBG Pushbutton Illuminated
MPMT3-11R
Description
ESTOP 40MM TWIST RED ILL
-
Galco Industrial Electronics
Description
ESTOP 40MM TWIST RED ILL
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
MPMT3-11R |
|
Product Name
|
ABBG Pushbutton Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details
Configuration
Normally Closed (NC)
Switching Mechanism
1 NC
Features
RoHS
View Details