Thomas & Betts Corporation Locking Device Plug ML3113

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-3P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-3P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - ML3113 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
ML3113
Locking Device Plug ML3113
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-3P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; ML-3P CONFIGURATION; 3 WIRE(S); UL 498 APPROVAL; 125/250 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.18 TO 0.52 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number ML3113
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125/250V
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details