ABB AB Power Supplies - Board Mount ME005BK

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208248-ME005BK Category: Power Supplies - Board Mount Family: DC DC Converters Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 5-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 39.5V Voltage - Input (Max): 60V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 5W Efficiency: 82% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 208248-ME005BK Category: Power Supplies - Board Mount Family: DC DC Converters Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 5-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 39.5V Voltage - Input (Max): 60V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 5W Efficiency: 82% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
208248-ME005BK
Power Supplies - Board Mount 208248-ME005BK
Manufacturer: GE-Critical-Power Win Source Part Number: 208248-ME005BK Category: Power Supplies - Board Mount Family: DC DC Converters Series: ME005 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OCP, OVP Package: 5-DIP Module Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm) Applications: ITE (Commercial) Voltage - Isolation: 500V Number of Outputs: 2 Current - Output (Max): 210mA, 210mA Voltage - Input (Min): 39.5V Voltage - Input (Max): 60V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 5W Efficiency: 82% Power (Watts) - Max: 5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 208248-ME005BK
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ME005
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OVP
Package: 5-DIP Module
Size / Dimension: 2.00" L x 1.10" W x 0.46" H (50.8mm x 27.9mm x 11.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 500V
Number of Outputs: 2
Current - Output (Max): 210mA, 210mA
Voltage - Input (Min): 39.5V
Voltage - Input (Max): 60V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 5W
Efficiency: 82%
Power (Watts) - Max: 5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 208248-ME005BK
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details