ABB Measurement & Analytics FT-IR Gas Analyzer MBGAS-3000

Description
This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy. Based on hot/wet sample extraction. No sample treatment other than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.] High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes with focus on waste incineration, process, and power emissions. Minimum commissioning time – design target for single-point calibration per gas range – including water. Flexible, with the multi-range support capabilities. Low maintenance costs thanks to the long-lasting IR source, field serviceable modules, and maintenance-free interferometer. Fast response time due to the long and short path cell low-volume design. Highly reliable analyzer with state-of-the-art embedded software implementation. Simplified integration: Wall or 19” rack mount (rack mount may require adjustment). Modular design for in-field serviceability. Minimal commissioning and maintenance. Robust software design for very high reliability. Pre-defined multi-component analysis for emission monitoring. Designed to meet performance requirements in compliance with standard EN15267-3:2008-3. Unit reports calibrated engineering values with embedded processing.
Request a Quote
Description
This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy. Based on hot/wet sample extraction. No sample treatment other than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.] High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes with focus on waste incineration, process, and power emissions. Minimum commissioning time – design target for single-point calibration per gas range – including water. Flexible, with the multi-range support capabilities. Low maintenance costs thanks to the long-lasting IR source, field serviceable modules, and maintenance-free interferometer. Fast response time due to the long and short path cell low-volume design. Highly reliable analyzer with state-of-the-art embedded software implementation. Simplified integration: Wall or 19” rack mount (rack mount may require adjustment). Modular design for in-field serviceability. Minimal commissioning and maintenance. Robust software design for very high reliability. Pre-defined multi-component analysis for emission monitoring. Designed to meet performance requirements in compliance with standard EN15267-3:2008-3. Unit reports calibrated engineering values with embedded processing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MBGAS-3000CH is a Fourier-transform infrared (FT-IR) process gas analyzer for continuous 24/7 monitoring of multi-component gas streams in industrial environments. It features a 1-liter heated gas cell with aluminum body and gold-plated mirrors, selectable path lengths of 3.20 m or 0.36 m, and a DTGS detector with a ZnSe beamsplitter. The ceramic glowbar source has a four-year average lifetime, and the solid-state laser requires no maintenance. It operates with FTSW100 software and has an IP50 modular enclosure with wall, rack, or tray mounting. Dimensions are 46 cm W × 85 cm H × 27 cm D excluding the insulated gas cell module, and it weighs 35 kg. Power consumption is 550 W at startup and 200 W during operation. It accepts 100-240 VAC, 50-60 Hz, and operates from +5°C to +40°C with 0-95% non-condensing humidity. The analyzer meets TÜV and CE certifications.

Datasheet Summary
Powered by GS/AI

The MBGAS-3000CH is a Fourier-transform infrared (FT-IR) process gas analyzer for continuous 24/7 monitoring of multi-component gas streams in industrial environments. It features a 1-liter heated gas cell with aluminum body and gold-plated mirrors, selectable path lengths of 3.20 m or 0.36 m, and a DTGS detector with a ZnSe beamsplitter. The ceramic glowbar source has a four-year average lifetime, and the solid-state laser requires no maintenance. It operates with FTSW100 software and has an IP50 modular enclosure with wall, rack, or tray mounting. Dimensions are 46 cm W × 85 cm H × 27 cm D excluding the insulated gas cell module, and it weighs 35 kg. Power consumption is 550 W at startup and 200 W during operation. It accepts 100-240 VAC, 50-60 Hz, and operates from +5°C to +40°C with 0-95% non-condensing humidity. The analyzer meets TÜV and CE certifications.

Suppliers

Company
Product
Description
Supplier Links
FT-IR Gas Analyzer - MBGAS-3000 - ABB Measurement & Analytics
Zurich, Switzerland
FT-IR Gas Analyzer
MBGAS-3000
FT-IR Gas Analyzer MBGAS-3000
This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy. Based on hot/wet sample extraction. No sample treatment other than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.] High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes with focus on waste incineration, process, and power emissions. Minimum commissioning time – design target for single-point calibration per gas range – including water. Flexible, with the multi-range support capabilities. Low maintenance costs thanks to the long-lasting IR source, field serviceable modules, and maintenance-free interferometer. Fast response time due to the long and short path cell low-volume design. Highly reliable analyzer with state-of-the-art embedded software implementation. Simplified integration: Wall or 19” rack mount (rack mount may require adjustment). Modular design for in-field serviceability. Minimal commissioning and maintenance. Robust software design for very high reliability. Pre-defined multi-component analysis for emission monitoring. Designed to meet performance requirements in compliance with standard EN15267-3:2008-3. Unit reports calibrated engineering values with embedded processing.

This instrument can easily be integrated into a continuous emission monitoring solution. Based on Fourier-transform infrared (FTIR) technology, the MBGAS-3000 Analyzer provides exceptional stability, sensitivity, and photometric accuracy.

  • Based on hot/wet sample extraction. No sample treatment other than dust filtering required. Maintain sample integrity with no need for sample dilution. [NOTE: Can be interfaced with existing dry sample systems.]
  • High-end analytical performance that complies with emission monitoring regulations. Pre-defined analysis for combustion monitoring processes with focus on waste incineration, process, and power emissions.
  • Minimum commissioning time – design target for single-point calibration per gas range – including water. Flexible, with the multi-range support capabilities.
  • Low maintenance costs thanks to the long-lasting IR source, field serviceable modules, and maintenance-free interferometer.
  • Fast response time due to the long and short path cell low-volume design.
  • Highly reliable analyzer with state-of-the-art embedded software implementation.
  • Simplified integration: Wall or 19” rack mount (rack mount may require adjustment).
  • Modular design for in-field serviceability.
  • Minimal commissioning and maintenance.
  • Robust software design for very high reliability.
  • Pre-defined multi-component analysis for emission monitoring.
  • Designed to meet performance requirements in compliance with standard EN15267-3:2008-3.
  • Unit reports calibrated engineering values with embedded processing.
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Gas Instruments
Product Number MBGAS-3000
Product Name FT-IR Gas Analyzer
Application Continuous Emissions Monitoring
Gas Types NH3; CO2; CO; Hydrocarbons; HCl; HF; Methane (CH4) / Natural Gas; NO; NO2; SO2; Water Vapor
Instrument Type Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Water-Vapor Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Water Vapor; (60,000 ppm H2O in air); (Measurments δ17O, δ18O and δ2H in ambient water vapor)
Instrument Type Analyzer
View Details
Industrial Emissions Trace Gas Analyzer -  - ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types CO2; CO; O2; Water Vapor
View Details
Advance Optima Series Continuous Gas Analyzer - EL3060 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Gas Types NH3; (0-30/500 ppm); CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75/150 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
View Details
Ammonia Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3
View Details