ABB AB SWITCHING POWERSUPPLY, SINGLE OUTPUT, 42WATTS MAP42-1012

Description
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 42WATTS - 70006182 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 42WATTS
70006182
SWITCHING POWERSUPPLY, SINGLE OUTPUT, 42WATTS 70006182
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies

  • Universal input
  • CE marked to low voltage directive
  • Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4
  • Meets EN55022 conducted and radiated limits
  • Greater than 311000 hr MTBF
  • Remote sense
  • Wide range output adjustability to meet a wide variety of
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006182
Product Name SWITCHING POWERSUPPLY, SINGLE OUTPUT, 42WATTS
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp180-aaan3-19820 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 7.5 amps
View Details