ABB AB SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 40 OUTPUT MAP42-1005

Description
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC
Description
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

Suppliers

Company
Product
Description
Supplier Links
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 40 OUTPUT - 70006181 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 40 OUTPUT
70006181
SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 40 OUTPUT 70006181
47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies Universal input CE marked to low voltage directive Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4 Meets EN55022 conducted and radiated limits Greater than 311000 hr MTBF Remote sense Wide range output adjustability to meet a wide variety of CE Mark Compliances EN61000-4-2 ESD Level 4 (8 KV): All Map Products EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2 EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/400 3/4004/4010, MAP130-1005 Which Meet Class A Universal Input: 90-132 VAC or 175-264 VAC

47 to 63 Hz Frequency, Power-One™ MAP42 Series Single Output Switching Power Supplies

  • Universal input
  • CE marked to low voltage directive
  • Input transient & ESD compliance to EN61000-4-2⁄-3⁄-4
  • Meets EN55022 conducted and radiated limits
  • Greater than 311000 hr MTBF
  • Remote sense
  • Wide range output adjustability to meet a wide variety of
    CE Mark Compliances
  • EN61000-4-2 ESD Level 4 (8 KV): All Map Products
  • EN61000-4-3 Radiated Level 3 (10 V/M): All Map Products
  • EN61000-4-4 EFT/B Level 3: All Map Products Except for MAP130-1005, MAP130-4003, MAP130-4010 Which Meet Level 2
  • EN55022 Conducted Class B: All Map Products Except for MAP30-1005, MAP40-3000, MAP40-3003 Which Meet Class A
  • EN55022 Radiated Class B: All Map Products Except for MAP40-3000, MAP40-3003, MAP40-3500, MAP55-All Multiple Output Models, MAP110-1012/1024, MAP110-4001/4002/4003/4004/4010, MAP130-1005 Which Meet Class A
  • Universal Input: 90-132 VAC or 175-264 VAC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006181
Product Name SWITCHING POWER SUPPLIES, SINGLE OUTPUT, 40 OUTPUT
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Commercial, Industrial
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1457-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details