ABB Process Automation Division I/o Network Analyser, 500Vac; No. Of Digits / Alpha Abb M2MI/O

Description
I/O NETWORK ANALYSER, 500VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; RoHS Compliant: Yes
Datasheet
Description
I/O NETWORK ANALYSER, 500VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Network Analyser, 500Vac; No. Of Digits / Alpha Abb - 82Y7703 - Newark, An Avnet Company
Chicago, IL, United States
I/o Network Analyser, 500Vac; No. Of Digits / Alpha Abb
82Y7703
I/o Network Analyser, 500Vac; No. Of Digits / Alpha Abb 82Y7703
I/O NETWORK ANALYSER, 500VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; RoHS Compliant: Yes

I/O NETWORK ANALYSER, 500VAC; No. of Digits / Alpha:-; Meter Function:Current, Voltage, Frequency, Power, Energy; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 82Y7703
Product Name I/o Network Analyser, 500Vac; No. Of Digits / Alpha Abb
Current Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers