ABB Process Automation Division Digital Panel Meter, 2 O/p, 5A; No. Of Digits / Alpha Abb M2M LV

Description
DIGITAL PANEL METER, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes
Datasheet
Description
DIGITAL PANEL METER, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, 2 O/p, 5A; No. Of Digits / Alpha Abb - 52Y3293 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 2 O/p, 5A; No. Of Digits / Alpha Abb
52Y3293
Digital Panel Meter, 2 O/p, 5A; No. Of Digits / Alpha Abb 52Y3293
DIGITAL PANEL METER, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes

DIGITAL PANEL METER, 2 O/P, 5A; No. of Digits / Alpha:-; Meter Function:AC Current / AC Voltage / Frequency / Power; Meter Range:50mA to 5A, 10V to 500V, 40Hz to 500Hz; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 52Y3293
Product Name Digital Panel Meter, 2 O/p, 5A; No. Of Digits / Alpha Abb
Current Range 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for DC Voltage and Current Input Signal Applications, L20000DCV1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details