Thomas & Betts Corporation Fitting, Conduit; Non Metallic Conduit Type; 1 in.; 1.066 in.; 1.315 in.; Black LTC100-TB

Description
1 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349
Description
1 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349

Suppliers

Company
Product
Description
Supplier Links
Fitting, Conduit; Non Metallic Conduit Type; 1 in.; 1.066 in.; 1.315 in.; Black - 70093095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, Conduit; Non Metallic Conduit Type; 1 in.; 1.066 in.; 1.315 in.; Black
70093095
Fitting, Conduit; Non Metallic Conduit Type; 1 in.; 1.066 in.; 1.315 in.; Black 70093095
1 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349

1 in. Size, Smooth Liquidtight Nonmetallic Conduits

  • Fast installation even in tight, cramped spaces
  • Smooth inner diameter allows easy wire pulling
  • Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant
  • Lightweight
  • Liquidtight
  • Industrial Grade UL/CSA Listed
  • Black Color Standard
  • Lightweight
  • Liquidtight
  • Fast Installation — Even In Tight, Cramped Spaces
  • Smooth Inner Diameter Allows Easy Wire Pulling
  • Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant
  • Temperature Range: –18°C to +105°C (–2°F to +221°F)
  • Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications
  • Machine Tools
  • Motor Hookups
  • Food Processing Equipment
  • Extensions from Wireways
  • Sensor and Microswitch Wiring Found in Control Consoles
  • UL Listed, UL File No. E95745
  • CSA Certified, CSA File No. LL80349
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70093095
Product Name Fitting, Conduit; Non Metallic Conduit Type; 1 in.; 1.066 in.; 1.315 in.; Black
Material PVC & CPVC
Flexibility Rigid
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details