Thomas & Betts Corporation Fitting, Conduit; Non Metallic Conduit Type; 3/4 in.; 0.840 in.; 1.050 in. LTC075

Description
3⁄4 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349
Description
3⁄4 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349

Suppliers

Company
Product
Description
Supplier Links
Fitting, Conduit; Non Metallic Conduit Type; 3/4 in.; 0.840 in.; 1.050 in. - 70093094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fitting, Conduit; Non Metallic Conduit Type; 3/4 in.; 0.840 in.; 1.050 in.
70093094
Fitting, Conduit; Non Metallic Conduit Type; 3/4 in.; 0.840 in.; 1.050 in. 70093094
3⁄4 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade UL/CSA Listed Black Color Standard Lightweight Liquidtight Fast Installation — Even In Tight, Cramped Spaces Smooth Inner Diameter Allows Easy Wire Pulling Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant Temperature Range: –18°C to +105°C (–2°F to +221°F) Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications Machine Tools Motor Hookups Food Processing Equipment Extensions from Wireways Sensor and Microswitch Wiring Found in Control Consoles UL Listed, UL File No. E95745 CSA Certified, CSA File No. LL80349

3⁄4 in. Size, Smooth Liquidtight Nonmetallic Conduits

  • Fast installation even in tight, cramped spaces
  • Smooth inner diameter allows easy wire pulling
  • Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant
  • Lightweight
  • Liquidtight
  • Industrial Grade UL/CSA Listed
  • Black Color Standard
  • Lightweight
  • Liquidtight
  • Fast Installation — Even In Tight, Cramped Spaces
  • Smooth Inner Diameter Allows Easy Wire Pulling
  • Smooth Outer Jacket — Uses Material Approved for Outdoor Use, Is Sunlight Resistant and Oil Resistant
  • Temperature Range: –18°C to +105°C (–2°F to +221°F)
  • Market at One-Foot Intervals for Fast, Easy Measuring and Cutting Recommended Industrial Applications
  • Machine Tools
  • Motor Hookups
  • Food Processing Equipment
  • Extensions from Wireways
  • Sensor and Microswitch Wiring Found in Control Consoles
  • UL Listed, UL File No. E95745
  • CSA Certified, CSA File No. LL80349
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70093094
Product Name Fitting, Conduit; Non Metallic Conduit Type; 3/4 in.; 0.840 in.; 1.050 in.
Material PVC & CPVC
Flexibility Rigid
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.4375 inch (11.11 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details