Thomas & Betts Corporation Liquidtight Flexible Conduit Connector LTB15090SS

Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Liquidtight Flexible Conduit Connector
LTB15090SS
Liquidtight Flexible Conduit Connector LTB15090SS
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Conduit Fittings
Product Number LTB15090SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details