ABB AB Conduit Fitting, Ra, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts LT938P

Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Ra, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts - 93F7743 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Ra, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
93F7743
Conduit Fitting, Ra, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts 93F7743
CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONDUIT FITTING, RA, THERMOPLASTIC, BLACK, 9.53MM; Conduit Configuration:90 Degree; Trade Size:3/8"; Conduit Material:Plastic; Conduit Colour:Black; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7743
Product Name Conduit Fitting, Ra, Thermoplastic, Black, 9.53Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details