ABB AB Conduit Fitting, Str, Thermoplastic, Black, 19.05Mm; Conduit Configuration Abb Thomas & Betts LT75P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:44.63mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:44.63mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 19.05Mm; Conduit Configuration Abb Thomas & Betts - 93F7732 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 19.05Mm; Conduit Configuration Abb Thomas & Betts
93F7732
Conduit Fitting, Str, Thermoplastic, Black, 19.05Mm; Conduit Configuration Abb Thomas & Betts 93F7732
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 19.05MM; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:44.63mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 19.05MM; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Thermoplastic; Conduit Colour:Black; External Length:44.63mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 93F7732
Product Name Conduit Fitting, Str, Thermoplastic, Black, 19.05Mm; Conduit Configuration Abb Thomas & Betts
Size 1.76 inch (44.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details