ABB AB Conduit Fitting, Str, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts LT100P

Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:48.84mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:48.84mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Str, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts - 93F7733 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Str, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
93F7733
Conduit Fitting, Str, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts 93F7733
CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Thermoplast ic; Conduit Colour:Black; External Length:48.84mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONDUIT FITTING, STR, THERMOPLASTIC, BLACK, 25.4MM; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Thermoplastic; Conduit Colour:Black; External Length:48.84mm; IP / NEMA Rating:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F7733
Product Name Conduit Fitting, Str, Thermoplastic, Black, 25.4Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products