WEH Technologies Inc. Refueling Systems Breakaway Coupling TSA1 H2

Description
The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.
Datasheet
Description
The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Breakaway Coupling - TSA1 H2 - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Breakaway Coupling
TSA1 H2
Refueling Systems Breakaway Coupling TSA1 H2
The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. The integrated filter system provides clean hydrogen and is easy to maintain.

The break-away coupling type TSA1 H2 (car) offer additional safety for your fueling station. The coupling consists of a receptacle and a nozzle which are installed between the dispenser and the fueling hose.

In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate and protect your dispensing equipment against damage. The detached coupling can be easily reattached and placed back in service after having been function tested.

The integrated filter system provides clean hydrogen and is easy to maintain.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA1 H2
Product Name Refueling Systems Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

764L Stainless Steel Union Tee High Purity Fitting Union Tee Reducing Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Union Fitting; Reducer Fitting
Material Stainless
View Details
Tube Bulkhead Union Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Adapter Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread
Material Fluororesin
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details