ABB AB Conduit LFH-SP20/BL/25M

Description
Low fire hazard flex conduit,20mm 25m L
Request a Quote
Description
Low fire hazard flex conduit,20mm 25m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit - 563961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit
563961
Conduit 563961
Low fire hazard flex conduit,20mm 25m L

Low fire hazard flex conduit,20mm 25m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Conduit
Product Number 563961
Product Name Conduit
Material Galvanised steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details