ABB AB Converter; 5 V; 3 A; 84%; + 1%; 1.1 A; 100 LES015YG

Description
-40 to +100°C Operating Temperature, LES DC-DC Series Single-Output Industry-standard package Industry-standard pinout 100°C case operation Short-circuit protection Input Pi filter and 6-sided shielding Regulated outpu
Description
-40 to +100°C Operating Temperature, LES DC-DC Series Single-Output Industry-standard package Industry-standard pinout 100°C case operation Short-circuit protection Input Pi filter and 6-sided shielding Regulated outpu

Suppliers

Company
Product
Description
Supplier Links
Converter; 5 V; 3 A; 84%; + 1%; 1.1 A; 100 - 70006139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 5 V; 3 A; 84%; + 1%; 1.1 A; 100
70006139
Converter; 5 V; 3 A; 84%; + 1%; 1.1 A; 100 70006139
-40 to +100°C Operating Temperature, LES DC-DC Series Single-Output Industry-standard package Industry-standard pinout 100°C case operation Short-circuit protection Input Pi filter and 6-sided shielding Regulated outpu

-40 to +100°C Operating Temperature, LES DC-DC Series Single-Output

  • Industry-standard package
  • Industry-standard pinout
  • 100°C case operation
  • Short-circuit protection
  • Input Pi filter and 6-sided shielding
  • Regulated outpu
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006139
Product Name Converter; 5 V; 3 A; 84%; + 1%; 1.1 A; 100
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial, Industrial
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, HPX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
AC Output Current 45 to 6000 amps
View Details
AC DC Desktop, Wall Power Adapters - 237-1409-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers