ABB AB Plug & Socket Connector Female-Male 3 Position; Product Range Abb - Thomas & Betts LD3-D

Description
PLUG & SOCKET CONNECTOR FEMALE-MALE 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR FEMALE-MALE 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Female-Male 3 Position; Product Range Abb - Thomas & Betts - 03P0877 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Female-Male 3 Position; Product Range Abb - Thomas & Betts
03P0877
Plug & Socket Connector Female-Male 3 Position; Product Range Abb - Thomas & Betts 03P0877
PLUG & SOCKET CONNECTOR FEMALE-MALE 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR FEMALE-MALE 3 POSITION; Product Range:Sta-Kon Luminaire Series; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P0877
Product Name Plug & Socket Connector Female-Male 3 Position; Product Range Abb - Thomas & Betts
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers