WEH Technologies Inc. Gas Industry Quick Filling Connector TW57 4300 psi

Description
Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a speical safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510
Datasheet
Description
Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a speical safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW57 4300 psi - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW57 4300 psi
Gas Industry Quick Filling Connector TW57 4300 psi
Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve) The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly. Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a speical safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector. This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For gas cylinders with external thread Version for residual pressure valves or non-residual pressure valves available No hand tightening required Easy to connect Right-hand and left-hand operation Suitable for pallet filling WEH® Jaw locking mechanism Compact design High-grade materials US Patent No. 5,575,510

Quick Connector for filling gas cylinders 4,300 psi (300 bar) with external thread (with or without a residual pressure valve)

The WEH® Connector type TW57 for CGA gas cylinder valves with male thread provides a pressure-tight connection in seconds. The split collet design system locks securely onto the cylinder valve thread and seals tightly.

Safety features A fully developed design with simple actuation controlling the functioning of the gas connector. The quick connector cannot be disconnected under pressure because a speical safety peg protrudes and locks the connector against removal. Type TW57 for oxygen has venting bores in the front sleeve for lateral venting of gas in case of accidental gas leakage, thus preventing pressure built-up in the connector.

This quick connector is available for gas cylinder valves acc. to CGA, DIN, BS, NF, etc. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For gas cylinders with external thread
  • Version for residual pressure valves or non-residual pressure valves available
  • No hand tightening required
  • Easy to connect
  • Right-hand and left-hand operation
  • Suitable for pallet filling
  • WEH® Jaw locking mechanism
  • Compact design
  • High-grade materials
  • US Patent No. 5,575,510
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW57 4300 psi
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

771LF Female Run Tee | Stainless Steel Tube Fitting Compression Fittings 1/4 In 3-Way Tee Female Run Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Compression Fitting
Material Stainless
View Details
Spacer Flange -  - Xiamen Landee Industries Co., Ltd.
Xiamen Landee Industries Co., Ltd.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; Tube - Male English Straight Thread
English Size 0.500 to 64.000 inch (12.7 to 1626 mm)
View Details
Specialty Plastics - F Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Tube - Male English Straight Thread
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details