Thomas & Betts Corporation Locking Device Receptacle L820-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L820-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L820-R
Locking Device Receptacle L820-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B

SINGLE LOCKING TYPE; NYLON MATERIAL; L8-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L820-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 Fr E Power Mod Front Cover - 25-PMFC-FE - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details