ABB AB Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts L8189C

Description
CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 72C3997 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
72C3997
Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 72C3997
CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes

CABLE TIE, 203.2MM, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Miniature; Product Range:Catamount Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C3997
Product Name Cable Tie, 203.2Mm, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details