ABB AB Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts L7500M

Description
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts - 50B7948 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
50B7948
Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts 50B7948
CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes

CABLE TIE, 190.5MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:190.5mm; Cable Tie Width:4.75mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:Catamount Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 50B7948
Product Name Cable Tie, 190.5Mm, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts
Length 7.5 inch (191 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details