Thomas & Betts Corporation Locking Device Plug L730-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L730-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L730-P
Locking Device Plug L730-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L730-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Kinetix 6200/6500 Power Module - 2094-BM03-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details