Thomas & Betts Corporation Locking Device Plug L720-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L720-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L720-P
Locking Device Plug L720-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L7-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L720-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254460 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details