Thomas & Betts Corporation Locking Device Plug L630-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L630-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L630-P
Locking Device Plug L630-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L6-30P CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CUL, CSA, FSUL WC596 APPROVAL; 250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L630-P
Product Name Locking Device Plug
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details