Thomas & Betts Corporation Locking Device Receptacle L530-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L530-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L530-R
Locking Device Receptacle L530-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

SINGLE LOCKING TYPE; NYLON MATERIAL; L5-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L530-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-296-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Solar Connectors - 1-2468487-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details