Thomas & Betts Corporation Locking Device Plug L530-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L530-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L530-P
Locking Device Plug L530-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L530-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers