Thomas & Betts Corporation Locking Device Receptacle L520-RBL

Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS
Datasheet
Description
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L520-RBL - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L520-RBL
Locking Device Receptacle L520-RBL
SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS

SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; BLUE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; STRAP, SCREW MOUNTING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESIS

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L520-RBL
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap, Screw Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-E012 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details