Thomas & Betts Corporation Locking Device Plug L515-PGCMAN

Description
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;
Datasheet
Description
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L515-PGCMAN - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L515-PGCMAN
Locking Device Plug L515-PGCMAN
GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;

GROUND CONTINUITY MONITORING, ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-15P CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L515-PGCMAN
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254379 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details