Thomas & Betts Corporation Locking Device Receptacle L3720-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL DIME
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL DIME
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L3720-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L3720-R
Locking Device Receptacle L3720-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL DIME

SINGLE LOCKING TYPE; NYLON MATERIAL; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL DIME

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L3720-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Straight Receptacle - F43.23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Circular Power Connectors - 206404-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details