Thomas & Betts Corporation Locking Device Plug L3720-PGCM

Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPA
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L3720-PGCM - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L3720-PGCM
Locking Device Plug L3720-PGCM
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPA

GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L3720-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Black Swiss In-Line Socket - 88010431 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SEV 1011
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Power Entry Modules - 1-1609158-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details