Thomas & Betts Corporation Locking Device Plug L3720-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, CUL APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAND
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, CUL APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L3720-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L3720-P
Locking Device Plug L3720-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, CUL APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAND

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, CUL APPROVAL; 600 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STAND

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L3720-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
AC Power Plugs & Receptacles - 6051.2123 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512538-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details