Thomas & Betts Corporation Locking Flanged Receptacle Outlet L3720-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L3720-FO - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
L3720-FO
Locking Flanged Receptacle Outlet L3720-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L3720-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications CSA
Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details