Thomas & Betts Corporation Locking Device Plug L2230-PBK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L22-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L22-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2230-PBK - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L2230-PBK
Locking Device Plug L2230-PBK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L22-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L22-30P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2230-PBK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254456 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details