Thomas & Betts Corporation Locking Flanged Receptacle Outlet L2220-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L22-20R CONFIGURATION; 5 WIRE(S); UL 498, CSA APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L22-20R CONFIGURATION; 5 WIRE(S); UL 498, CSA APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L2220-FO - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
L2220-FO
Locking Flanged Receptacle Outlet L2220-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L22-20R CONFIGURATION; 5 WIRE(S); UL 498, CSA APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L22-20R CONFIGURATION; 5 WIRE(S); UL 498, CSA APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2220-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 206613-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
PowerFlex 520 11kW (15Hp) Power Module - 25-PM2-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
10A/250V Black Swiss In-Line Socket - 88010431 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SEV 1011
View Details