Thomas & Betts Corporation Locking Device Plug L2120-PBK

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2120-PBK - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L2120-PBK
Locking Device Plug L2120-PBK
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L21-20P CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2120-PBK
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof Angled Inlet - A51S51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers