Thomas & Betts Corporation Locking Device Plug L2030-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L2030-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L2030-P
Locking Device Plug L2030-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L20-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L2030-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 347/600V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254462 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details