Thomas & Betts Corporation Locking Device Plug L1830-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L18-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L18-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1830-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1830-P
Locking Device Plug L1830-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L18-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L18-30P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1830-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-1609158-7 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
Industrial Power Connectors - 1254469 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IP44 Splashproof Connector - K32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers