Thomas & Betts Corporation Locking Device Plug L1620-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1620-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1620-P
Locking Device Plug L1620-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L16-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1620-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm LED Module 800G PB - 800G-DLSR-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details