Thomas & Betts Corporation Locking Device Receptacle L1520-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1520-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1520-R
Locking Device Receptacle L1520-R
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1520-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Angled Inlet - A42S61A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 10EEAP-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details