Thomas & Betts Corporation Locking Device Plug L1430-PGCMY

Description
NYLON MATERIAL; BLACK/WHITE COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNL
Datasheet
Description
NYLON MATERIAL; BLACK/WHITE COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-PGCMY - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1430-PGCMY
Locking Device Plug L1430-PGCMY
NYLON MATERIAL; BLACK/WHITE COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNL

NYLON MATERIAL; BLACK/WHITE COLOR; L14-30P CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNL

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1430-PGCMY
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
AC Power Plugs & Receptacles - F31.23A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Panel; Panel
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details