Thomas & Betts Corporation Locking Device Receptacle L1330-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1330-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1330-R
Locking Device Receptacle L1330-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

SINGLE LOCKING TYPE; NYLON MATERIAL; L13-30R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1330-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
30mm Contact Block 1-NO 800G PB - 800G-DBRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29026 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details