POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L12-30R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L1230-FO |
| Product Name | Locking Flanged Receptacle Outlet |
| Device Type | Receptacle |
| Standards / Certifications | UL; CSA |
| Phase | Three |
| Voltage Rating | 480 volts |