Thomas & Betts Corporation Locking Device Receptacle L1220-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1220-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1220-R
Locking Device Receptacle L1220-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L12-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

SINGLE LOCKING TYPE; NYLON MATERIAL; L12-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1220-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Straight Blade Device - Q-912 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Inlet - A51S56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Locking Plug, 20 AMP 125 Volt L5-20P - L0520P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details